Honeywell Sensing & IoT Limit Switch, Spdt, Plunger, 15A, 480Vac; Limit Switch Actuator Honeywell BZE6RN80X2

Description
LIMIT SWITCH, SPDT, PLUNGER, 15A, 480VAC; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:15.57N; Product Range:E6 Series RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH, SPDT, PLUNGER, 15A, 480VAC; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:15.57N; Product Range:E6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch, Spdt, Plunger, 15A, 480Vac; Limit Switch Actuator Honeywell - 04M8418 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Spdt, Plunger, 15A, 480Vac; Limit Switch Actuator Honeywell
04M8418
Limit Switch, Spdt, Plunger, 15A, 480Vac; Limit Switch Actuator Honeywell 04M8418
LIMIT SWITCH, SPDT, PLUNGER, 15A, 480VAC; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:15.57N; Product Range:E6 Series RoHS Compliant: Yes

LIMIT SWITCH, SPDT, PLUNGER, 15A, 480VAC; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:15A; Contact Voltage AC Max:480V; Operating Force Max:15.57N; Product Range:E6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 04M8418
Product Name Limit Switch, Spdt, Plunger, 15A, 480Vac; Limit Switch Actuator Honeywell
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 1797563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Device Type Rotary Limit Switch; Linear Limit Switch
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Limit Switch - limit switch 1 - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
View Details