MICROSWITCH, PLUNGER, SPDT, 5A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:Overtravel Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:BZ SeriesRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 38B4389 |
| Product Name | Microswitch, Plunger, Spdt, 5A, 250Vac; Microswitch Type Honeywell |
| Common Size | Standard |