BASIC SWITCH, ROLLER LEVER, SPDT, 15A, 480V; Microswitch Type:Standard; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:250VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 90B9014 |
| Product Name | Basic Switch, Roller Lever, Spdt, 15A, 480V; Microswitch Type Honeywell |
| Actuator Style | Lever Style; Roller Style |
| Common Size | Standard |
| Standards and Certifications | RoHS |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |