Honeywell Analytics, Inc. Microswitch/Miniature Switch BZ-RD-A2

Description
BASIC SWITCH, PLUNGER, SPDT, 15A, 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:OVERTRAVEL PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:-, SWITCH CASE:PHENOLIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BASIC SWITCH, PLUNGER, SPDT, 15A, 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:OVERTRAVEL PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:-, SWITCH CASE:PHENOLIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Microswitch/Miniature Switch - 64901146 - Radwell International
Willingboro, NJ, United States
Microswitch/Miniature Switch
64901146
Microswitch/Miniature Switch 64901146
BASIC SWITCH, PLUNGER, SPDT, 15A, 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:OVERTRAVEL PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:-, SWITCH CASE:PHENOLIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BASIC SWITCH, PLUNGER, SPDT, 15A, 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:OVERTRAVEL PLUNGER, CONTACT CONFIGURATION:SPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:15A, CONTACT VOLTAGE DC NOM:-, SWITCH CASE:PHENOLIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 64901146
Product Name Microswitch/Miniature Switch
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
H program - HDL/HDR/HDT - Mushroom button - HDLP30-BL-BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R2R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers