Honeywell Sensing & IoT Switch, Basic, Large, SPDT, 15 Amps, Plunger Actuator, Screw Terminals, Silver BZ-2RDT

Description
BZ Series Standard Basic Switch, Single Pole Double Throw Circuitry, 15 A at 250 Vac, Low Overtravel Plunger Acutator, Screw Termination, Silver Contacts, UL, CSA, ENEC.
Description
BZ Series Standard Basic Switch, Single Pole Double Throw Circuitry, 15 A at 250 Vac, Low Overtravel Plunger Acutator, Screw Termination, Silver Contacts, UL, CSA, ENEC.

Suppliers

Company
Product
Description
Supplier Links
Switch, Basic, Large, SPDT, 15 Amps, Plunger Actuator, Screw Terminals, Silver - 70119394 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Basic, Large, SPDT, 15 Amps, Plunger Actuator, Screw Terminals, Silver
70119394
Switch, Basic, Large, SPDT, 15 Amps, Plunger Actuator, Screw Terminals, Silver 70119394
BZ Series Standard Basic Switch, Single Pole Double Throw Circuitry, 15 A at 250 Vac, Low Overtravel Plunger Acutator, Screw Termination, Silver Contacts, UL, CSA, ENEC.

BZ Series Standard Basic Switch, Single Pole Double Throw Circuitry, 15 A at 250 Vac, Low Overtravel Plunger Acutator, Screw Termination, Silver Contacts, UL, CSA, ENEC.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70119394
Product Name Switch, Basic, Large, SPDT, 15 Amps, Plunger Actuator, Screw Terminals, Silver
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
Min. Actuating Force 0.6 lbs (0.2551 kg)
Max. Actuating Force 0.8 lbs (0.3685 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2317570-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details