Honeywell Sensing & IoT Limit Switch Actuator Honeywell BME62RQ273

Description
Limit Switch Actuator:Top Roller Arm; Contact Configuration:SPDT; Contact Current AC Max:22A; Contact Voltage AC Max:480V; Operating Force Max:5N; Product Range:BM Series; Contact Current DC Max:500mA; Contact Voltage DC Max:125V RoHS Compliant: Yes
Datasheet
Description
Limit Switch Actuator:Top Roller Arm; Contact Configuration:SPDT; Contact Current AC Max:22A; Contact Voltage AC Max:480V; Operating Force Max:5N; Product Range:BM Series; Contact Current DC Max:500mA; Contact Voltage DC Max:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch Actuator Honeywell - 38B3804 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch Actuator Honeywell
38B3804
Limit Switch Actuator Honeywell 38B3804
Limit Switch Actuator:Top Roller Arm; Contact Configuration:SPDT; Contact Current AC Max:22A; Contact Voltage AC Max:480V; Operating Force Max:5N; Product Range:BM Series; Contact Current DC Max:500mA; Contact Voltage DC Max:125V RoHS Compliant: Yes

Limit Switch Actuator:Top Roller Arm; Contact Configuration:SPDT; Contact Current AC Max:22A; Contact Voltage AC Max:480V; Operating Force Max:5N; Product Range:BM Series; Contact Current DC Max:500mA; Contact Voltage DC Max:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 38B3804
Product Name Limit Switch Actuator Honeywell
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Sealed Double Pole Limit Switches - P6-3 - OTTO Controls
Specs
Device Type Linear Limit Switch
Switch Configuration Double Pole, Single Throw (DPST); Double Pole, Double Throw (DPDT)
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
Limit Switches - 120074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
View Details
Limit Switch - 141143174 - Radwell International
Festo Corporation
Specs
Device Type Linear Limit Switch
View Details