MICRO SWITCH BF Series plastic enclosed basic switches are available with a wide variety of operators and are designed for easy mounting and wiring. The MICRO SWITCH BF switches are designed to allow mounting with the cover either towards or away from the mounting surface. Switches with lever type actuators (actuator code L in the second position after the dash) are adjustable in two directions. The entire actuator can be rotated around its mounting bushing, and the angle of the lever can also be changed.
| Honeywell Sensing & IoT | |
|---|---|
| Product Category | Linear Limit Switches |
| Product Number | BFL1-BL3 |
| Product Name | MICRO SWITCH BF Series Enclosed Switches, One-Way Roller Arm - Adjustable, 1NC/1NO SPDT Snap Action, 0.5 in - 14NPT conduit, Left-Hand Acutator |
| Normal State | Normally Open; Normally Closed |
| Switch Configuration | Single Pole, Double Throw (SPDT) |
| Linear Actuator Types | Roller Lever / Leaf |
| Certifications / Approvals | UL Listed; UL |