Honeywell Sensing & IoT BE Series Standard Basic Switch, Single Pole Double Throw Circuitry, 25 A at 250 Vac, Flexible Leaf Actuator, 2,5 N [9.0 oz] Operating Force, Screw Termination, Silver Contacts, UL, CSA BE-2RL-A4

Description
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
Datasheet
Description
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BE Series Standard Basic Switch, Single Pole Double Throw Circuitry, 25 A at 250 Vac, Flexible Leaf Actuator, 2,5 N [9.0 oz] Operating Force, Screw Termination, Silver Contacts, UL, CSA - BE-2RL-A4 - Honeywell Sensing & IoT
Fort Mill, SC, United States
BE Series Standard Basic Switch, Single Pole Double Throw Circuitry, 25 A at 250 Vac, Flexible Leaf Actuator, 2,5 N [9.0 oz] Operating Force, Screw Termination, Silver Contacts, UL, CSA
BE-2RL-A4
BE Series Standard Basic Switch, Single Pole Double Throw Circuitry, 25 A at 250 Vac, Flexible Leaf Actuator, 2,5 N [9.0 oz] Operating Force, Screw Termination, Silver Contacts, UL, CSA BE-2RL-A4
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.

MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
BE-2RL-A4
Basic / Snap Action Switches BE-2RL-A4
Basic / Snap Action Switches BASIC SW SPDT 25 A 250VAC FLX LEAF ACTR

Basic / Snap Action Switches BASIC SW SPDT 25 A 250VAC FLX LEAF ACTR

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number BE-2RL-A4 BE-2RL-A4
Product Name BE Series Standard Basic Switch, Single Pole Double Throw Circuitry, 25 A at 250 Vac, Flexible Leaf Actuator, 2,5 N [9.0 oz] Operating Force, Screw Termination, Silver Contacts, UL, CSA Basic / Snap Action Switches
Actuator Style Flexible Leaf Lever
Base Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark RoHS
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR052M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 2496826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - K1122715 - TE Connectivity
Specs
Actuator Style Pushbutton Style
Standards and Certifications RoHS
Maximum Current 15 amps
View Details