Honeywell Sensing & IoT Micro Sw, Straight Lever, Spdt, 20A 480V; Microswitch Type Honeywell BA2RVA4

Description
MICRO SW, STRAIGHT LEVER, SPDT, 20A 480V; Microswitch Type:Standard; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage DC Nom:250VDC RoHS Compliant: Yes
Datasheet
Description
MICRO SW, STRAIGHT LEVER, SPDT, 20A 480V; Microswitch Type:Standard; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage DC Nom:250VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sw, Straight Lever, Spdt, 20A 480V; Microswitch Type Honeywell - 91B9519 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sw, Straight Lever, Spdt, 20A 480V; Microswitch Type Honeywell
91B9519
Micro Sw, Straight Lever, Spdt, 20A 480V; Microswitch Type Honeywell 91B9519
MICRO SW, STRAIGHT LEVER, SPDT, 20A 480V; Microswitch Type:Standard; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage DC Nom:250VDC RoHS Compliant: Yes

MICRO SW, STRAIGHT LEVER, SPDT, 20A 480V; Microswitch Type:Standard; Microswitch Actuator:Straight Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage DC Nom:250VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 91B9519
Product Name Micro Sw, Straight Lever, Spdt, 20A 480V; Microswitch Type Honeywell
Actuator Style Lever Style
Common Size Standard
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1135094 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Single Break, Subminiature Basic Switches with Levers - B2-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 241244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details