Honeywell Sensing & IoT Flow Sensors AWM43300V

Description
Honeywell AWM43300V Airflow Sensor
Request a Quote
Description
Honeywell AWM43300V Airflow Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 6237927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
6237927
Flow Sensors 6237927
Honeywell AWM43300V Airflow Sensor

Honeywell AWM43300V Airflow Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 6237927
Product Name Flow Sensors
Pipe Diameter 0.25 inch (6.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings UNION
Operating Pressure 15 psi (10.56 m H2O)
View Details
M335 And M350 Flowmeter 2 - 630247021 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.50 inch (38.1 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Flow sensors & Level sensors - Flow sensors thermal - PFLOW4008 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 7.06E-5 to 1.77 SCFM (1.20E-4 to 3 m³/hr)
Accuracy 5 ±%
View Details