Honeywell Sensing & IoT AWM3000 Series airflow sensor, amplified, flow/pressure range: ±5.0 mbar [2.0 H<sub>2</sub>O]; straight port style AWM3205V

Description
Like the AWM2000 Series, the dual Wheatstone bridges control airflow measurement. The AWM3000 Series is amplified; therefore, it can be used to increase the gain and to introduce voltage offsets to the sensor output. The heater control circuit and the sensing bridge supply circuit are on board the package. CAUTION PRODUCT DAMAGE AWM Series Microbridge Mass Airflow Sensors are not designed to sense liquid flow and will be damaged by liquid flow through the sensor. Failure to comply with these instructions could result in product damage.
Datasheet
Description
Like the AWM2000 Series, the dual Wheatstone bridges control airflow measurement. The AWM3000 Series is amplified; therefore, it can be used to increase the gain and to introduce voltage offsets to the sensor output. The heater control circuit and the sensing bridge supply circuit are on board the package. CAUTION PRODUCT DAMAGE AWM Series Microbridge Mass Airflow Sensors are not designed to sense liquid flow and will be damaged by liquid flow through the sensor. Failure to comply with these instructions could result in product damage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWM3000 Series airflow sensor, amplified, flow/pressure range: ±5.0 mbar [2.0 H<sub>2</sub>O]; straight port style - AWM3205V - Honeywell Sensing & IoT
Fort Mill, SC, United States
AWM3000 Series airflow sensor, amplified, flow/pressure range: ±5.0 mbar [2.0 H<sub>2</sub>O]; straight port style
AWM3205V
AWM3000 Series airflow sensor, amplified, flow/pressure range: ±5.0 mbar [2.0 H<sub>2</sub>O]; straight port style AWM3205V
Like the AWM2000 Series, the dual Wheatstone bridges control airflow measurement. The AWM3000 Series is amplified; therefore, it can be used to increase the gain and to introduce voltage offsets to the sensor output. The heater control circuit and the sensing bridge supply circuit are on board the package. CAUTION PRODUCT DAMAGE AWM Series Microbridge Mass Airflow Sensors are not designed to sense liquid flow and will be damaged by liquid flow through the sensor. Failure to comply with these instructions could result in product damage.

Like the AWM2000 Series, the dual Wheatstone bridges control airflow measurement. The AWM3000 Series is amplified; therefore, it can be used to increase the gain and to introduce voltage offsets to the sensor output. The heater control circuit and the sensing bridge supply circuit are on board the package.

CAUTION
PRODUCT DAMAGE
AWM Series Microbridge Mass Airflow Sensors are not designed to sense liquid flow and will be damaged by liquid flow through the sensor.
Failure to comply with these instructions could result in product damage.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Air Flow Sensors
Product Number AWM3205V
Product Name AWM3000 Series airflow sensor, amplified, flow/pressure range: ±5.0 mbar [2.0 H<sub>2</sub>O]; straight port style
Output Options Outputs an analog voltage signal
Unlock Full Specs
to access all available technical data