Incandescent Lamp Clear 28V Round with Domed Top RT-1 3/4 Wedge
LAMP, INCANDESCENT,WEDGE, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:41860h; Product Range:-; Current Rating:40mA; Lead Style:Wedge; Power Rating:1.12W RoHS Compliant: Yes
AML91 Series Incandescent Lamp, 28 V Lamp Voltage
The AML Series is designed to achieve a balance between human factors and appearance. Operator height, bezel size, and the compatibility of square and rectangular shapes blend with other panel components.
Optional devices to accent or protect the switches and indicators, or incandescent lamps that can be used in the switches and indicators, listed above.
Features
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps | Incandescent Lamps |
| Product Number | 480-2268-ND | 23F4472 | 70119098 |
| Product Name | Incandescent, Neon Lamps | Lamp, Incandescent,wedge, 28V, 1.12W; Supply Voltage Honeywell | Lamp;amp, 28 Volts, Incadescent Lamp for Pushbutton Switches |
| Base Type | Wedge |