INDICATOR; Lamp Base Type:Quick Connect; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:-; Bulb Size:T-1 3/4 (5mm); Features:Illuminated
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 24C4810 |
| Product Name | Indicator; Lamp Base Type Honeywell |