LAMP, INDICATOR, INCANDESCENT, 19MM; Lamp Base Type:Quick Connect; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:-; Bulb Size:T-1 3/4 (5mm) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 23F4365 |
| Product Name | Lamp, Indicator, Incandescent, 19Mm; Lamp Base Type Honeywell |