Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick connect terminals are 0.187 in by 0.020 in dimension. Rocker operators ordered separately.
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPST 15A 125V
| Honeywell Sensing & IoT | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | AML36FBC4AA01 | AML36FBC4AA01-ND | AML36FBC4AA01 |
| Product Name | AML36 Series Rocker Switch, SPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect) With Isolated Lamp Circuit, 1 Lamp Circuit, Rectangle, Snap-in Panel | Rocker Switches | Switches - Rocker Switches |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST |
| Terminal Type | Solder Terminals | Solder Terminals; Quick Connect / Blade | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) |
| Features | Illuminated | Illuminated | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF |