Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick connect terminals are 0.187 in by 0.020 in dimension. Rocker operators ordered separately.
Rocker Switch DPST 15A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER DPST 15A 125V
SWITCH, ROCKER, DPST, 15A, 250V, RED; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin
SWITCH, ROCKER, DPST, 15A, 250V, RED, SWITCH OPERATION:ON-OFF, CONTACT CONFIGURATION:DPST, ILLUMINATION:ILLUMIN
| Honeywell Sensing & IoT | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Toggle Switches |
| Product Number | AML36FBB4AC01 | 480-6755-ND | AML36FBB4AC01 | 23F4359 | 64879326 |
| Product Name | AML36 Series Rocker Switch, DPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect) With Isolated Lamp Circuit, 1 Lamp Circuit, Rectangle, Snap-in Panel | Rocker Switches | Switches - Rocker Switches | Switch, Rocker, Dpst, 15A, 250V, Red; Switch Operation Honeywell | Toggle Switch |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | Double Pole, Single Throw |
| Terminal Type | Solder Terminals | Solder Terminals; Quick Connect / Blade | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) | ||
| Features | Illuminated | Illuminated | Illuminated | ||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF |