Honeywell Sensing & IoT AML36 Series Rocker Switch, SPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect) With Isolated Lamp Circuit, 1 Lamp Circuit, Rectangle, Snap-in Panel AML36FBB4AA01

Description
Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick connect terminals are 0.187 in by 0.020 in dimension. Rocker operators ordered separately.
Request a Quote Datasheet
Description
Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick connect terminals are 0.187 in by 0.020 in dimension. Rocker operators ordered separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML36 Series Rocker Switch, SPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect) With Isolated Lamp Circuit, 1 Lamp Circuit, Rectangle, Snap-in Panel - AML36FBB4AA01 - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML36 Series Rocker Switch, SPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect) With Isolated Lamp Circuit, 1 Lamp Circuit, Rectangle, Snap-in Panel
AML36FBB4AA01
AML36 Series Rocker Switch, SPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect) With Isolated Lamp Circuit, 1 Lamp Circuit, Rectangle, Snap-in Panel AML36FBB4AA01
Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick connect terminals are 0.187 in by 0.020 in dimension. Rocker operators ordered separately.

Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick connect terminals are 0.187 in by 0.020 in dimension. Rocker operators ordered separately.

Supplier's Site Datasheet
Rocker Switches - AML36FBB4AA01-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
AML36FBB4AA01-ND
Rocker Switches AML36FBB4AA01-ND
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Spst, 15A, 125Vac; Switch Operation Honeywell - 85C6229 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 15A, 125Vac; Switch Operation Honeywell
85C6229
Rocker Switch, Spst, 15A, 125Vac; Switch Operation Honeywell 85C6229
ROCKER SWITCH, SPST, 15A, 125VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:AML36 Series; Contact Current AC Max:15A RoHS Compliant: Yes

ROCKER SWITCH, SPST, 15A, 125VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:AML36 Series; Contact Current AC Max:15A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
AML36FBB4AA01
Switches - Rocker Switches AML36FBB4AA01
SWITCH ROCKER SPST 15A 125V

SWITCH ROCKER SPST 15A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number AML36FBB4AA01 AML36FBB4AA01-ND 85C6229 AML36FBB4AA01
Product Name AML36 Series Rocker Switch, SPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect) With Isolated Lamp Circuit, 1 Lamp Circuit, Rectangle, Snap-in Panel Rocker Switches Rocker Switch, Spst, 15A, 125Vac; Switch Operation Honeywell Switches - Rocker Switches
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Solder Terminals Solder Terminals; Quick Connect / Blade Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm)
Features Illuminated Illuminated Illuminated
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details