Honeywell Sensing & IoT AML35 Series Paddle Switch, DPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect) With Integral Lamp Circuit, 1 Lamp Circuit, Rectangle, Paddle, Snap-in Panel AML35FBB7AC01

Description
Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick connect terminals are 0.187 in by 0.020 in dimension. Rocker operators ordered separately.
Datasheet
Description
Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick connect terminals are 0.187 in by 0.020 in dimension. Rocker operators ordered separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML35 Series Paddle Switch, DPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect) With Integral Lamp Circuit, 1 Lamp Circuit, Rectangle, Paddle, Snap-in Panel - AML35FBB7AC01 - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML35 Series Paddle Switch, DPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect) With Integral Lamp Circuit, 1 Lamp Circuit, Rectangle, Paddle, Snap-in Panel
AML35FBB7AC01
AML35 Series Paddle Switch, DPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect) With Integral Lamp Circuit, 1 Lamp Circuit, Rectangle, Paddle, Snap-in Panel AML35FBB7AC01
Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick connect terminals are 0.187 in by 0.020 in dimension. Rocker operators ordered separately.

Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick connect terminals are 0.187 in by 0.020 in dimension. Rocker operators ordered separately.

Supplier's Site Datasheet
Switch, Rocker, Dpst, 15A, 250V, Red; Switch Operation Honeywell - 92B8960 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 15A, 250V, Red; Switch Operation Honeywell
92B8960
Switch, Rocker, Dpst, 15A, 250V, Red; Switch Operation Honeywell 92B8960
SWITCH, ROCKER, DPST, 15A, 250V, RED; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:AML35 Series; Contact Current AC Max:15A RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 15A, 250V, RED; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:AML35 Series; Contact Current AC Max:15A RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches AML35FBB7AC01
SWITCH TOGGLE DPST 15A 125V

SWITCH TOGGLE DPST 15A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Toggle Switches
Product Number AML35FBB7AC01 92B8960 AML35FBB7AC01
Product Name AML35 Series Paddle Switch, DPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect) With Integral Lamp Circuit, 1 Lamp Circuit, Rectangle, Paddle, Snap-in Panel Switch, Rocker, Dpst, 15A, 250V, Red; Switch Operation Honeywell Switches - Toggle Switches
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Solder Terminals Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm)
Features Illuminated Illuminated Illuminated
Rocker Actuator Rocker
Maintained Contact Switch Function ON/OFF ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 1 Pole Manual Starting Switch - 600-TQX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Rocker & Toggle Switches - A28KP-BA - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details