Honeywell Sensing & IoT AML34 Series Rocker Switch, SPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel AML34EBA4AA01

Description
Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick connect terminals are 0.187 in by 0.020 in dimension. Rocker operators ordered separately.
Request a Quote Datasheet
Description
Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick connect terminals are 0.187 in by 0.020 in dimension. Rocker operators ordered separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML34 Series Rocker Switch, SPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel - AML34EBA4AA01 - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML34 Series Rocker Switch, SPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel
AML34EBA4AA01
AML34 Series Rocker Switch, SPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel AML34EBA4AA01
Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick connect terminals are 0.187 in by 0.020 in dimension. Rocker operators ordered separately.

Electronic control rectangular power duty rocker switches with black bezels. Switches have maintained on and off operating action. Neon lamp available with integral lamps on two-pole switches; isolated lamp circuitry only on one-pole switches. Solder or quick connect terminals are 0.187 in by 0.020 in dimension. Rocker operators ordered separately.

Supplier's Site Datasheet
Rocker Switches - 480-4446-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
480-4446-ND
Rocker Switches 480-4446-ND
Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
AML34EBA4AA01
Switches - Rocker Switches AML34EBA4AA01
SWITCH ROCKER SPST 15A 125V

SWITCH ROCKER SPST 15A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number AML34EBA4AA01 480-4446-ND AML34EBA4AA01
Product Name AML34 Series Rocker Switch, SPST, 2 position, Silver Contacts, 0.187 in x 0.02 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel Rocker Switches Switches - Rocker Switches
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Solder Terminals Solder Terminals; Quick Connect / Blade Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm)
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Standards / Compliances RoHS; CE Certified; CSA Certified; UL Listed CE Certified; CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details