Honeywell Sensing & IoT AML31 Series, Solid State Pushbutton, Rectangular, Standard Bezel, Lighted, 1 Incandescent Lamp, DPST NO Form X , Alternate Action, Snap in panel mount AML31FBA4AD

Description
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Request a Quote Datasheet
Description
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML31 Series, Solid State Pushbutton, Rectangular, Standard Bezel, Lighted, 1 Incandescent Lamp, DPST NO Form X , Alternate Action, Snap in panel mount - AML31FBA4AD - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML31 Series, Solid State Pushbutton, Rectangular, Standard Bezel, Lighted, 1 Incandescent Lamp, DPST NO Form X , Alternate Action, Snap in panel mount
AML31FBA4AD
AML31 Series, Solid State Pushbutton, Rectangular, Standard Bezel, Lighted, 1 Incandescent Lamp, DPST NO Form X , Alternate Action, Snap in panel mount AML31FBA4AD
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.

Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.

Supplier's Site Datasheet
Pushbutton Switches - 480-2233-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
480-2233-ND
Pushbutton Switches 480-2233-ND
Pushbutton Switch DPST-NO (DM) Standard, Illuminated Panel Mount, Snap-In

Pushbutton Switch DPST-NO (DM) Standard, Illuminated Panel Mount, Snap-In

Buy Now Datasheet
Pushbutton Switches - AML31FBA4AD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AML31FBA4AD
Pushbutton Switches AML31FBA4AD
Push Buttons

Push Buttons

Buy Now
Pushbutton Switches - AML31FBA4AD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AML31FBA4AD
Pushbutton Switches AML31FBA4AD
PUSH BUTTONS

PUSH BUTTONS

Buy Now
Switches - Pushbutton Switches - AML31FBA4AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
AML31FBA4AD
Switches - Pushbutton Switches AML31FBA4AD
SWITCH PUSH DPST-NO 10A 125V

SWITCH PUSH DPST-NO 10A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AML31FBA4AD
Pushbutton Switches AML31FBA4AD
Pushbutton Switches DPNO Latch Rectangular

Pushbutton Switches DPNO Latch Rectangular

Buy Now Datasheet
Switch, Pushbutton, Rectangular, BLACK BEZEL, ELECTRONIC CONTROL, Lighted - 70119099 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, Rectangular, BLACK BEZEL, ELECTRONIC CONTROL, Lighted
70119099
Switch, Pushbutton, Rectangular, BLACK BEZEL, ELECTRONIC CONTROL, Lighted 70119099
Snap In Panel Mounting Type, Pushbutton The AML Series is designed to achieve a balance between human factors and appearance. Operator height, bezel size, and the compatibility of square and rectangular shapes blend with other panel components. You must order a button, below, to create a complete switch. Features Pushbuttons for High to Intermediate Operation Frequency Rocker Switches for Less Frequent Operations Lighted Indicators to Complement the Switches Single Level Termination for Ease of Wiring Easy to Relamp from the Front of the Panel without Tools Specifications UL Recognized CSA Certified

Snap In Panel Mounting Type, Pushbutton
The AML Series is designed to achieve a balance between human factors and appearance. Operator height, bezel size, and the compatibility of square and rectangular shapes blend with other panel components.
You must order a button, below, to create a complete switch.
Features

  • Pushbuttons for High to Intermediate Operation Frequency
  • Rocker Switches for Less Frequent Operations
  • Lighted Indicators to Complement the Switches
  • Single Level Termination for Ease of Wiring
  • Easy to Relamp from the Front of the Panel without Tools
    Specifications
  • UL Recognized
  • CSA Certified
Supplier's Site
Switch, Pushbutton, Dpst, 10A, 250V; Product Range Honeywell - 23F4285 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpst, 10A, 250V; Product Range Honeywell
23F4285
Switch, Pushbutton, Dpst, 10A, 250V; Product Range Honeywell 23F4285
SWITCH, PUSHBUTTON, DPST, 10A, 250V; Product Range:AML31 Series; Contact Configuration:DPST-N O; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:10A; Contact Voltage VAC:250V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPST, 10A, 250V; Product Range:AML31 Series; Contact Configuration:DPST-NO; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:10A; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AML31FBA4AD 480-2233-ND AML31FBA4AD AML31FBA4AD AML31FBA4AD 70119099 23F4285
Product Name AML31 Series, Solid State Pushbutton, Rectangular, Standard Bezel, Lighted, 1 Incandescent Lamp, DPST NO Form X , Alternate Action, Snap in panel mount Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Rectangular, BLACK BEZEL, ELECTRONIC CONTROL, Lighted Switch, Pushbutton, Dpst, 10A, 250V; Product Range Honeywell
Switch Function Alternate Contact (Push-Push) Alternate Contact (Push-Push) Alternate Contact (Push-Push) On-Off
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO (DM) Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO
Terminal Type Quick Connect/Blade; Solder Terminals Quick Connect/Blade Quick Connect Quick Connect/Blade; Solder Terminals
Features Illuminated Switch Illuminated Switch Illuminated Switch; RoHS Has CSA Certification; Is UL listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-JYM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113779 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details