Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Pushbutton Switch DPST-NO (DM) Standard, Illuminated Panel Mount, Snap-In
SWITCH PUSH DPST-NO 10A 125V
Pushbutton Switches 1Incandscent Lmp DPST NO Form X
SWITCH, PUSHBUTTON, DPST, 10A, 250V; Product Range:AML31 Series; Contact Configuration:DPST-N
| Honeywell Sensing & IoT | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AML31FBA4AC | 480-2232-ND | AML31FBA4AC | AML31FBA4AC | 50F9242 |
| Product Name | AML31 Series, Solid State Pushbutton, Rectangular, Standard Bezel, Lighted, 1 Incandescent Lamp, DPST NO Form X , Momentary Action, Snap in panel mount | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Dpst, 10A, 250V; Product Range Honeywell |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO (DM) | Double Pole, Single Throw (DPST); DPST-NO | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Quick Connect/Blade | Quick Connect | ||
| Features | Illuminated Switch | Illuminated Switch; RoHS | Illuminated Switch; RoHS | RoHS |