Honeywell Sensing & IoT Rocker Switches AML26GBF2CA07RG

Description
Rocker Switch DPDT 3A (AC), 2A (DC) 125V Panel Mount, Snap-In
Request a Quote
Description
Rocker Switch DPDT 3A (AC), 2A (DC) 125V Panel Mount, Snap-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Rocker Switch, DPDT, 3A, 125Vac, part number 01C1035, is designed for panel mounting and features a double pole double throw (DPDT) configuration. It operates with a switch action of (On)-On-On, allowing for versatile control in electronic applications. The switch is rated for a maximum contact current of 3A at 125Vac and is RoHS compliant. This product is part of the AML26 Series and is illuminated, providing visual feedback during operation. Rocker operators are ordered separately, allowing for customization based on specific project requirements.

Datasheet Summary
Powered by GS/AI

The Rocker Switch, DPDT, 3A, 125Vac, part number 01C1035, is designed for panel mounting and features a double pole double throw (DPDT) configuration. It operates with a switch action of (On)-On-On, allowing for versatile control in electronic applications. The switch is rated for a maximum contact current of 3A at 125Vac and is RoHS compliant. This product is part of the AML26 Series and is illuminated, providing visual feedback during operation. Rocker operators are ordered separately, allowing for customization based on specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - AML26GBF2CA07RG-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
AML26GBF2CA07RG-ND
Rocker Switches AML26GBF2CA07RG-ND
Rocker Switch DPDT 3A (AC), 2A (DC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 3A (AC), 2A (DC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Dpdt, 3A, 125Vac; Switch Operation Honeywell - 01C1035 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 3A, 125Vac; Switch Operation Honeywell
01C1035
Rocker Switch, Dpdt, 3A, 125Vac; Switch Operation Honeywell 01C1035
ROCKER SWITCH, DPDT, 3A, 125VAC; Switch Operation:(On)-On-On ; Contact Configuration:DPDT; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:AML26 Series; Contact Current AC Max:3A RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 3A, 125VAC; Switch Operation:(On)-On-On; Contact Configuration:DPDT; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:AML26 Series; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
AML26GBF2CA07RG
Switches - Rocker Switches AML26GBF2CA07RG
SWITCH ROCKER DPDT 3A 125V

SWITCH ROCKER DPDT 3A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number AML26GBF2CA07RG-ND 01C1035 AML26GBF2CA07RG
Product Name Rocker Switches Rocker Switch, Dpdt, 3A, 125Vac; Switch Operation Honeywell Switches - Rocker Switches
Switch Function Momentary Momentary
Momentary Contact Switch Function On-On-Mom On-On-Mom
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals; Quick Connect / Blade Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm)
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Process Sealed Subminiature Rocker - A18K1V1-EA - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details