Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.
| Honeywell Sensing & IoT | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | AML24GBA2DA01 |
| Product Name | AML24 Series Rocker Switch, DPDT, 2 position, Gold Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 2 Lamp Circuits, Rectangle, Snap-in Panel |
| Switching Mechanism | Double Pole, Double Throw (DPDT) |