Honeywell Sensing & IoT AML24 Series Rocker Switch, DPDT, 2 position, Gold Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 1 Lamp Circuit, Rectangle, Snap-in Panel AML24FBE2DA01

Description
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.
Request a Quote Datasheet
Description
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML24 Series Rocker Switch, DPDT, 2 position, Gold Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 1 Lamp Circuit, Rectangle, Snap-in Panel - AML24FBE2DA01 - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML24 Series Rocker Switch, DPDT, 2 position, Gold Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 1 Lamp Circuit, Rectangle, Snap-in Panel
AML24FBE2DA01
AML24 Series Rocker Switch, DPDT, 2 position, Gold Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 1 Lamp Circuit, Rectangle, Snap-in Panel AML24FBE2DA01
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.

Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.

Supplier's Site Datasheet
Rocker Switches - AML24FBE2DA01-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
AML24FBE2DA01-ND
Rocker Switches AML24FBE2DA01-ND
Rocker Switch DPDT 100mA (AC/DC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 100mA (AC/DC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
AML24FBE2DA01
Switches - Rocker Switches AML24FBE2DA01
SWITCH ROCKER DPDT 100MA 125V

SWITCH ROCKER DPDT 100MA 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number AML24FBE2DA01 AML24FBE2DA01-ND AML24FBE2DA01
Product Name AML24 Series Rocker Switch, DPDT, 2 position, Gold Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 1 Lamp Circuit, Rectangle, Snap-in Panel Rocker Switches Switches - Rocker Switches
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals Solder Terminals; Quick Connect / Blade Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm)
Features Illuminated Illuminated
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
High Inrush 10 & 16 AMP Rocker - JWL12RAA/U - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
4 suppliers