Honeywell Sensing & IoT AML24 Series Rocker Switch, DPDT, 3 position, Gold Contacts, 0.025 in x 0.025 in (Printed Circuit or Push-on), Non-Lighted, Rectangle, Snap-in Panel AML24EBA3BC04

Description
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.
Request a Quote Datasheet
Description
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML24 Series Rocker Switch, DPDT, 3 position, Gold Contacts, 0.025 in x 0.025 in (Printed Circuit or Push-on), Non-Lighted, Rectangle, Snap-in Panel - AML24EBA3BC04 - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML24 Series Rocker Switch, DPDT, 3 position, Gold Contacts, 0.025 in x 0.025 in (Printed Circuit or Push-on), Non-Lighted, Rectangle, Snap-in Panel
AML24EBA3BC04
AML24 Series Rocker Switch, DPDT, 3 position, Gold Contacts, 0.025 in x 0.025 in (Printed Circuit or Push-on), Non-Lighted, Rectangle, Snap-in Panel AML24EBA3BC04
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.

Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.

Supplier's Site Datasheet
Rocker Switches - 480-4439-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
480-4439-ND
Rocker Switches 480-4439-ND
Rocker Switch DPDT 100mA (AC/DC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 100mA (AC/DC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Dpdt, 0.1A, 125Vac; Switch Operation Honeywell - 01C6441 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 0.1A, 125Vac; Switch Operation Honeywell
01C6441
Rocker Switch, Dpdt, 0.1A, 125Vac; Switch Operation Honeywell 01C6441
ROCKER SWITCH, DPDT, 0.1A, 125VAC; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:AML24 Series; Contact Current AC Max:3A RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 0.1A, 125VAC; Switch Operation:On-On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:AML24 Series; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
AML24EBA3BC04
Switches - Rocker Switches AML24EBA3BC04
SWITCH ROCKER DPDT 100MA 125V

SWITCH ROCKER DPDT 100MA 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number AML24EBA3BC04 480-4439-ND 01C6441 AML24EBA3BC04
Product Name AML24 Series Rocker Switch, DPDT, 3 position, Gold Contacts, 0.025 in x 0.025 in (Printed Circuit or Push-on), Non-Lighted, Rectangle, Snap-in Panel Rocker Switches Rocker Switch, Dpdt, 0.1A, 125Vac; Switch Operation Honeywell Switches - Rocker Switches
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Straight PC Pins Straight PC Pins PC Pin
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (No Center OFF) ON/OFF
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Rocker Switches - 450-1982-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
View Details
2 suppliers
Rocker Switches - 9131857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details