Honeywell Sensing & IoT AML24 Series Rocker Switch, SPDT, 3 position, Silver Contacts, 0.025 in x 0.025 in (Printed Circuit or Push-on), Non-Lighted, Rectangle, Snap-in Panel AML24EBA3AA05

Description
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.
Request a Quote Datasheet
Description
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML24 Series Rocker Switch, SPDT, 3 position, Silver Contacts, 0.025 in x 0.025 in (Printed Circuit or Push-on), Non-Lighted, Rectangle, Snap-in Panel - AML24EBA3AA05 - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML24 Series Rocker Switch, SPDT, 3 position, Silver Contacts, 0.025 in x 0.025 in (Printed Circuit or Push-on), Non-Lighted, Rectangle, Snap-in Panel
AML24EBA3AA05
AML24 Series Rocker Switch, SPDT, 3 position, Silver Contacts, 0.025 in x 0.025 in (Printed Circuit or Push-on), Non-Lighted, Rectangle, Snap-in Panel AML24EBA3AA05
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.

Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.

Supplier's Site Datasheet
Rocker Switches - AML24EBA3AA05-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
AML24EBA3AA05-ND
Rocker Switches AML24EBA3AA05-ND
Rocker Switch SPDT 3A (AC), 2A (DC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 3A (AC), 2A (DC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
AML24EBA3AA05
Switches - Rocker Switches AML24EBA3AA05
SWITCH ROCKER SPDT 3A 125V

SWITCH ROCKER SPDT 3A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number AML24EBA3AA05 AML24EBA3AA05-ND AML24EBA3AA05
Product Name AML24 Series Rocker Switch, SPDT, 3 position, Silver Contacts, 0.025 in x 0.025 in (Printed Circuit or Push-on), Non-Lighted, Rectangle, Snap-in Panel Rocker Switches Switches - Rocker Switches
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins Straight PC Pins PC Pin
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Standards / Compliances RoHS; CE Certified; CSA Certified; UL Listed CE Certified; CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1-1571079-6 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Momentary Contact Switch Function (On) Off (On)
View Details
4 suppliers
Double-pole, Single-throw On/Off Rocker Switch - 82710030 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1283V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details