Honeywell Sensing & IoT AML24 Series Rocker Switch, DPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel AML24EBA2CA05

Description
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.
Request a Quote Datasheet
Description
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML24 Series Rocker Switch, DPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel - AML24EBA2CA05 - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML24 Series Rocker Switch, DPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel
AML24EBA2CA05
AML24 Series Rocker Switch, DPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel AML24EBA2CA05
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.

Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.

Supplier's Site Datasheet
Rocker Switches - AML24EBA2CA05-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
AML24EBA2CA05-ND
Rocker Switches AML24EBA2CA05-ND
Rocker Switch DPDT 3A (AC), 2A (DC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 3A (AC), 2A (DC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
AML24EBA2CA05
Switches - Rocker Switches AML24EBA2CA05
SWITCH ROCKER DPDT 3A 125V

SWITCH ROCKER DPDT 3A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number AML24EBA2CA05 AML24EBA2CA05-ND AML24EBA2CA05
Product Name AML24 Series Rocker Switch, DPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel Rocker Switches Switches - Rocker Switches
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals Solder Terminals; Quick Connect / Blade Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm)
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center ON) Three Position Momentary (Center ON); Mom-On-Mom
Standards / Compliances RoHS; CE Certified; CSA Certified; UL Listed CE Certified; CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Smart Switch Single-Pole - SPN10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single-Pole
Standards / Compliances UL Listed
Features Illuminated
View Details
Rocker Switches - 450-2095-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw
View Details
A8L Miniature Rocker Switch - A8L-21-12N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type PCB
View Details
6 suppliers
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details