Honeywell Sensing & IoT AML24 Series Rocker Switch, DPDT, 2 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel AML24EBA2AC02

Description
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.
Request a Quote Datasheet
Description
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML24 Series Rocker Switch, DPDT, 2 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel - AML24EBA2AC02 - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML24 Series Rocker Switch, DPDT, 2 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel
AML24EBA2AC02
AML24 Series Rocker Switch, DPDT, 2 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel AML24EBA2AC02
Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.

Electronic control rectangular rocker switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 in by 0.020 in, or 0.025 in by 0.025 in with silver or gold contacts. Switches have two or three position operating action, with one circuit on and one circuit off in extreme operating position. Rocker operators ordered separately.

Supplier's Site Datasheet
Rocker Switches - AML24EBA2AC02-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
AML24EBA2AC02-ND
Rocker Switches AML24EBA2AC02-ND
Rocker Switch DPDT 3A (AC), 2A (DC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 3A (AC), 2A (DC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
AML24EBA2AC02
Switches - Rocker Switches AML24EBA2AC02
SWITCH ROCKER DPDT 3A 125V

SWITCH ROCKER DPDT 3A 125V

Supplier's Site
Rocker Switch, Dpdt, 3A, 125Vac; Switch Operation Honeywell - 06C1191 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 3A, 125Vac; Switch Operation Honeywell
06C1191
Rocker Switch, Dpdt, 3A, 125Vac; Switch Operation Honeywell 06C1191
ROCKER SWITCH, DPDT, 3A, 125VAC; Switch Operation:(On)-None- On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:AML24 Series; Contact Current AC Max:3A RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 3A, 125VAC; Switch Operation:(On)-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:-; Product Range:AML24 Series; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number AML24EBA2AC02 AML24EBA2AC02-ND AML24EBA2AC02 06C1191
Product Name AML24 Series Rocker Switch, DPDT, 2 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Snap-in Panel Rocker Switches Switches - Rocker Switches Rocker Switch, Dpdt, 3A, 125Vac; Switch Operation Honeywell
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals Solder Terminals; Quick Connect / Blade Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm)
Switch Function Momentary Momentary
Momentary Contact Switch Function Momentary ON On-Mom Three Position Momentary (Center NEUTRAL)
Standards / Compliances RoHS; CE Certified; CSA Certified; UL Listed CE Certified; CSA Certified; UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Ultra-Miniature Rocker - G23KP-YA - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
4 suppliers
20 Amp Single Pole Decorative Switch, Commercial Grade - 1014 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details