Honeywell Sensing & IoT AML23 Series Paddle Switch, DPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 2 Lamp Circuits, Rectangle, Paddle, Snap-in Panel AML23GBA2CA06

Description
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered separately.
Request a Quote Datasheet
Description
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML23 Series Paddle Switch, DPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 2 Lamp Circuits, Rectangle, Paddle, Snap-in Panel - AML23GBA2CA06 - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML23 Series Paddle Switch, DPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 2 Lamp Circuits, Rectangle, Paddle, Snap-in Panel
AML23GBA2CA06
AML23 Series Paddle Switch, DPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 2 Lamp Circuits, Rectangle, Paddle, Snap-in Panel AML23GBA2CA06
Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered separately.

Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered separately.

Supplier's Site Datasheet
Toggle Switches - AML23GBA2CA06-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
AML23GBA2CA06-ND
Toggle Switches AML23GBA2CA06-ND
Toggle Switch DPDT Panel Mount, Snap-In

Toggle Switch DPDT Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
AML23GBA2CA06
Switches - Toggle Switches AML23GBA2CA06
SWITCH TOGGLE DPDT 3A 125V

SWITCH TOGGLE DPDT 3A 125V

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Toggle Switches Toggle Switches
Product Number AML23GBA2CA06 AML23GBA2CA06-ND AML23GBA2CA06
Product Name AML23 Series Paddle Switch, DPDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), 2 Lamp Circuits, Rectangle, Paddle, Snap-in Panel Toggle Switches Switches - Toggle Switches
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Solder Terminals Solder Terminals; Quick Connect / Blade Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm)
Features Illuminated Illuminated Illuminated
Switch Type Toggle Toggle
Switch Function Momentary Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-09-1-2-17-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details