Electronic control rectangular paddle switch housings. Available with one or two lamps or nonlighted displays. Housings have black paddles and bezels. Terminals are 0.110 by 0.020, or 0.025 by 0.025 with silver or gold contacts. Switches have two or three position operating action. Covers ordered separately.
SWITCH TOGGLE 4PDT 3A 125V
| Honeywell Sensing & IoT | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rocker Switches | Toggle Switches |
| Product Number | AML23EBA2CC05 | AML23EBA2CC05 |
| Product Name | AML23 Series Paddle Switch, 4PDT, 3 position, Silver Contacts, 0.110 in x 0.020 in (Solder or Quick-Connect), Non-Lighted, Rectangle, Paddle, Snap-in Panel | Switches - Toggle Switches |
| Pole & Throw Specifications | 4PDT | 4PDT |
| Terminal Type | Solder Terminals | Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm) |
| Switch Type | Toggle | |
| Toggle Actuator | Paddle | |
| Switch Function | Momentary |