Honeywell Sensing & IoT Pushbutton Switches AML22JBF3AD

Description
Push Buttons
Request a Quote Datasheet
Description
Push Buttons
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - AML22JBF3AD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AML22JBF3AD
Pushbutton Switches AML22JBF3AD
Push Buttons

Push Buttons

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
AML22JBF3AD
Switches - Pushbutton Switches AML22JBF3AD
SWITCH PUSHBUTTON DPDT 3A 125V

SWITCH PUSHBUTTON DPDT 3A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AML22JBF3AD
Pushbutton Switches AML22JBF3AD
Pushbutton Switches SQ 1LED RED 24V DPDT

Pushbutton Switches SQ 1LED RED 24V DPDT

Buy Now Datasheet
Pb Switch, Dpdt, 3A, 125Vac, Pcb/push-In; Product Range Honeywell - 85C5746 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 3A, 125Vac, Pcb/push-In; Product Range Honeywell
85C5746
Pb Switch, Dpdt, 3A, 125Vac, Pcb/push-In; Product Range Honeywell 85C5746
PB SWITCH, DPDT, 3A, 125VAC, PCB/PUSH-IN; Product Range:AML22 Series; Contact Configuration:DPDT; Switch Operation:On-Off; Pushbutton Actuator Style:Square; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Voltage VDC:24VRoHS Compliant: Yes

PB SWITCH, DPDT, 3A, 125VAC, PCB/PUSH-IN; Product Range:AML22 Series; Contact Configuration:DPDT; Switch Operation:On-Off; Pushbutton Actuator Style:Square; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Voltage VDC:24VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AML22JBF3AD AML22JBF3AD AML22JBF3AD 85C5746
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Dpdt, 3A, 125Vac, Pcb/push-In; Product Range Honeywell
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Max Current Rating 3 amps 3 amps 3 amps
Max AC Voltage Rating 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-91A1-00G - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Emergency Stop Push Buttons - 139967 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
View Details
Pushbutton - 933828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details