Pushbutton Switches Unsld OI/ADVMAN LINE
SWITCH PUSHBUTTON DPDT 0.1A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | AML22CBR2BD | AML22CBR2BD |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | Illuminated Switch; RoHS | |
| Max Current Rating | 3 amps | 0.1000 amps |
| Max AC Voltage Rating | 125 volts | 125 volts |
| Max DC Voltage Rating | 24 volts | 125 volts |