Honeywell Sensing & IoT AML22 Series, Electronic Control Pushbutton, Square, Standard Bezel, Lighted, 1 LED, DPDT, Momentary Action, Snap in panel mount AML22CBE2AC

Description
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Request a Quote Datasheet
Description
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML22 Series, Electronic Control Pushbutton, Square, Standard Bezel, Lighted, 1 LED, DPDT, Momentary Action, Snap in panel mount - AML22CBE2AC - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML22 Series, Electronic Control Pushbutton, Square, Standard Bezel, Lighted, 1 LED, DPDT, Momentary Action, Snap in panel mount
AML22CBE2AC
AML22 Series, Electronic Control Pushbutton, Square, Standard Bezel, Lighted, 1 LED, DPDT, Momentary Action, Snap in panel mount AML22CBE2AC
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.

Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.

Supplier's Site Datasheet
Pushbutton Switches - AML22CBE2AC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AML22CBE2AC
Pushbutton Switches AML22CBE2AC
Push Buttons

Push Buttons

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
AML22CBE2AC
Pushbutton Switches AML22CBE2AC
Pushbutton Switches DPDT 1 LED Square Elec Control Pushbut

Pushbutton Switches DPDT 1 LED Square Elec Control Pushbut

Buy Now Datasheet
Switch, Pushbutton, Dpdt, 3A, 250V; Product Range Honeywell - 38B2746 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 3A, 250V; Product Range Honeywell
38B2746
Switch, Pushbutton, Dpdt, 3A, 250V; Product Range Honeywell 38B2746
SWITCH, PUSHBUTTON, DPDT, 3A, 250V; Product Range:AML22 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Current DC Max:2A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 3A, 250V; Product Range:AML22 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Current DC Max:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AML22CBE2AC AML22CBE2AC AML22CBE2AC 38B2746
Product Name AML22 Series, Electronic Control Pushbutton, Square, Standard Bezel, Lighted, 1 LED, DPDT, Momentary Action, Snap in panel mount Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Dpdt, 3A, 250V; Product Range Honeywell
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Quick Connect/Blade; Solder Terminals
Features Illuminated Switch Illuminated Switch; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Flush Push Buttons - 2ALF8LB-110 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers