Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Win Source Part Number: 1136279-AML22CBC2AA
Category: Switches>Pushbutton Switches
Series: AML22
Type: Standard, Illuminated
Termination Style: Solder, Quick Connect - 0.110" (2.8mm)
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 24 V
Standard Package: 1
Panel Cutout Dimensions: Square - 19.05mm x 19.05mm
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Square, Button (Not Included)
Electrical Life: 25,000 Cycles
Illumination Voltage (Nominal): 5 VDC
Illumination Type, Color: LED, Red
Mechanical Life: 25,000 Cycles
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A (AC), 2A (DC)
HTSUS: 8536.50.9031
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 480-4421,AML22CBC2AA
Base Product Number: AML22
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
SWITCH PUSHBUTTON SPDT 3A 125V
SWITCH, PUSHBUTTON, SPDT, 3A, 250V; Product Range:AML22 Series; Contact Configuration:SPDT; Switch Operation:Momentary;
Pushbutton Switches Momentary Snap in Square 1 LED
| Honeywell Sensing & IoT | Powell Electronics, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AML22CBC2AA | AML22CBC2AA | 1136279-AML22CBC2AA | 480-4421-ND | AML22CBC2AA | 23F4347 | AML22CBC2AA |
| Product Name | AML22 Series, Electronic Control Pushbutton, Square, Standard Bezel, Lighted, 1 LED, SPDT, Momentary Action, Snap in panel mount | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spdt, 3A, 250V; Product Range Honeywell | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |||
| Terminal Type | Quick Connect/Blade; Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Terminals | ||||
| Features | Illuminated Switch | Illuminated Switch | RoHS | Illuminated Switch; RoHS | |||
| Max Current Rating | 0.4000 to 2 amps | 2 to 3 amps | 3 amps | 3 amps |