Honeywell Sensing & IoT AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 2 Incandescent Lamp, DPDT, Momentary Action, Snap in panel mount AML21GBC2AC

Description
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Request a Quote Datasheet
Description
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 2 Incandescent Lamp, DPDT, Momentary Action, Snap in panel mount - AML21GBC2AC - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 2 Incandescent Lamp, DPDT, Momentary Action, Snap in panel mount
AML21GBC2AC
AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 2 Incandescent Lamp, DPDT, Momentary Action, Snap in panel mount AML21GBC2AC
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.

Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.

Supplier's Site Datasheet
Pushbutton Switches - AML21GBC2AC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AML21GBC2AC
Pushbutton Switches AML21GBC2AC
Push Buttons

Push Buttons

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
AML21GBC2AC
Pushbutton Switches AML21GBC2AC
Pushbutton Switches RECT. 2LAMP 14V DPDT MOM. ACTION PB SW

Pushbutton Switches RECT. 2LAMP 14V DPDT MOM. ACTION PB SW

Buy Now Datasheet
Pb Switch, Dpdt, 3A, 125Vac, Qc/solder; Product Range Honeywell - 38B2664 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 3A, 125Vac, Qc/solder; Product Range Honeywell
38B2664
Pb Switch, Dpdt, 3A, 125Vac, Qc/solder; Product Range Honeywell 38B2664
PB SWITCH, DPDT, 3A, 125VAC, QC/SOLDER; Product Range:AML21 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes

PB SWITCH, DPDT, 3A, 125VAC, QC/SOLDER; Product Range:AML21 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AML21GBC2AC AML21GBC2AC AML21GBC2AC 38B2664
Product Name AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 2 Incandescent Lamp, DPDT, Momentary Action, Snap in panel mount Pushbutton Switches Pushbutton Switches Pb Switch, Dpdt, 3A, 125Vac, Qc/solder; Product Range Honeywell
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Quick Connect/Blade; Solder Terminals
Features Illuminated Switch Illuminated Switch; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Momentary Push Button 800F PB - 800FD-F4X01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details