Honeywell Sensing & IoT AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 2 Incandescent Lamp, SPDT, Alternate Action, Snap in panel mount AML21GBA2BB

Description
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Request a Quote Datasheet
Description
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 2 Incandescent Lamp, SPDT, Alternate Action, Snap in panel mount - AML21GBA2BB - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 2 Incandescent Lamp, SPDT, Alternate Action, Snap in panel mount
AML21GBA2BB
AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 2 Incandescent Lamp, SPDT, Alternate Action, Snap in panel mount AML21GBA2BB
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.

Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.

Supplier's Site Datasheet
Pushbutton Switches - AML21GBA2BB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AML21GBA2BB
Pushbutton Switches AML21GBA2BB
Push Buttons

Push Buttons

Buy Now
Pb Switch, Spdt, 0.1A, 125Vac, Qc/solder; Product Range Honeywell - 38B2654 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.1A, 125Vac, Qc/solder; Product Range Honeywell
38B2654
Pb Switch, Spdt, 0.1A, 125Vac, Qc/solder; Product Range Honeywell 38B2654
PB SWITCH, SPDT, 0.1A, 125VAC, QC/SOLDER; Product Range:AML21 Series; Contact Configuration:SPDT; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:100mA; Contact Voltage VAC:125V RoHS Compliant: Yes

PB SWITCH, SPDT, 0.1A, 125VAC, QC/SOLDER; Product Range:AML21 Series; Contact Configuration:SPDT; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:100mA; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
AML21GBA2BB
Pushbutton Switches AML21GBA2BB
Pushbutton Switches Rect. 2 lamp SPDT ALT.ACTION PB SWITCH

Pushbutton Switches Rect. 2 lamp SPDT ALT.ACTION PB SWITCH

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AML21GBA2BB AML21GBA2BB 38B2654 AML21GBA2BB
Product Name AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 2 Incandescent Lamp, SPDT, Alternate Action, Snap in panel mount Pushbutton Switches Pb Switch, Spdt, 0.1A, 125Vac, Qc/solder; Product Range Honeywell Pushbutton Switches
Switch Function Alternate Contact (Push-Push) On-Off
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade; Solder Terminals Solder Pin
Features Illuminated Switch RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-91B1-00B - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113767 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details