Honeywell Sensing & IoT AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 2 Incandescent Lamp, DPDT, Alternate Action, Snap in panel mount AML21GBA2AD

Description
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Request a Quote Datasheet
Description
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 2 Incandescent Lamp, DPDT, Alternate Action, Snap in panel mount - AML21GBA2AD - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 2 Incandescent Lamp, DPDT, Alternate Action, Snap in panel mount
AML21GBA2AD
AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 2 Incandescent Lamp, DPDT, Alternate Action, Snap in panel mount AML21GBA2AD
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.

Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.

Supplier's Site Datasheet
Push Button Switches - 664008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
664008
Push Button Switches 664008
Honeywell Technologies AML21GBA2AD

Honeywell Technologies AML21GBA2AD

Supplier's Site
Pushbutton Switches - AML21GBA2AD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AML21GBA2AD
Pushbutton Switches AML21GBA2AD
Push Buttons

Push Buttons

Buy Now
Pushbutton Switches - 480-2229-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
480-2229-ND
Pushbutton Switches 480-2229-ND
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In

Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In

Buy Now Datasheet
Switch, Pushbutton, Rectangular DISPLAYLighted, DOUBLE LAMP CIRCUIT, DPDT - 70119094 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, Rectangular DISPLAYLighted, DOUBLE LAMP CIRCUIT, DPDT
70119094
Switch, Pushbutton, Rectangular DISPLAYLighted, DOUBLE LAMP CIRCUIT, DPDT 70119094
Panel Mount, Silver or Gold Contact, Electronic Control Pushbutton Switches The AML Series is designed to achieve a balance between human factors and appearance. Operator height, bezel size, and the compatibility of square and rectangular shapes blend with other panel components. You must order a button, below, to create a complete switch. Features Pushbuttons for High to Intermediate Operation Frequency Rocker Switches for Less Frequent Operations Lighted Indicators to Complement the Switches Single Level Termination for Ease of Wiring Easy to Relamp from the Front of the Panel without Tools Specifications UL Recognized CSA Certified

Panel Mount, Silver or Gold Contact, Electronic Control Pushbutton Switches
The AML Series is designed to achieve a balance between human factors and appearance. Operator height, bezel size, and the compatibility of square and rectangular shapes blend with other panel components.
You must order a button, below, to create a complete switch.
Features

  • Pushbuttons for High to Intermediate Operation Frequency
  • Rocker Switches for Less Frequent Operations
  • Lighted Indicators to Complement the Switches
  • Single Level Termination for Ease of Wiring
  • Easy to Relamp from the Front of the Panel without Tools
    Specifications
  • UL Recognized
  • CSA Certified
Supplier's Site
Switch, Pushbutton, Dpdt, 2A, 250V; Product Range Honeywell - 23F4345 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 2A, 250V; Product Range Honeywell
23F4345
Switch, Pushbutton, Dpdt, 2A, 250V; Product Range Honeywell 23F4345
SWITCH, PUSHBUTTON, DPDT, 2A, 250V; Product Range:AML21 Series; Contact Configuration:DPDT; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Voltage VDC:24V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 2A, 250V; Product Range:AML21 Series; Contact Configuration:DPDT; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Voltage VDC:24V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - AML21GBA2AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
AML21GBA2AD
Switches - Pushbutton Switches AML21GBA2AD
SWITCH PUSHBUTTON DPDT 3A 125V

SWITCH PUSHBUTTON DPDT 3A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AML21GBA2AD
Pushbutton Switches AML21GBA2AD
Pushbutton Switches 2 Incandescent lamp RECT DPDT Alt Action

Pushbutton Switches 2 Incandescent lamp RECT DPDT Alt Action

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT RS Components, Ltd. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AML21GBA2AD 664008 AML21GBA2AD 480-2229-ND 70119094 23F4345 AML21GBA2AD AML21GBA2AD
Product Name AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 2 Incandescent Lamp, DPDT, Alternate Action, Snap in panel mount Push Button Switches Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Rectangular DISPLAYLighted, DOUBLE LAMP CIRCUIT, DPDT Switch, Pushbutton, Dpdt, 2A, 250V; Product Range Honeywell Switches - Pushbutton Switches Pushbutton Switches
Switch Function Alternate Contact (Push-Push) Momentary Contact Alternate Contact (Push-Push) Alternate Contact (Push-Push) On-Off
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals; Solder, tab Quick Connect/Blade; Solder Terminals Quick Connect/Blade; Solder Terminals Solder Terminals Solder Pin
Features Illuminated Switch RoHS Illuminated Switch; RoHS Has CSA Certification; Is UL listed RoHS Illuminated Switch; RoHS
Max Current Rating 0.4000 to 2 amps 2 to 3 amps 2 to 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1571990-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
Momentary, Sealed, Subminiature with Push Pull Option - P8 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Micro switches - M 687 - M 687-11-1-8R-I -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details