Pushbutton Switches UNSEALED OI
PB SWITCH, 4PDT, 3A, 125VAC, QC/SOLDER; Product Range:AML21 Series; Contact Configuration:4PDT; Switch Operation:Momentary;
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AML21FBE2CC | AML21FBE2CC | 38B2648 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Switch, 4Pdt, 3A, 125Vac, Qc/solder; Product Range Honeywell |
| Features | Illuminated Switch | RoHS | |
| Max Current Rating | 3 amps | 3 amps | |
| Max AC Voltage Rating | 125 volts | 125 volts |