Honeywell Sensing & IoT AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 1 Incandescent Lamp, SPDT, Momentary Action, Snap in panel mount AML21FBA2BA

Description
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Request a Quote Datasheet
Description
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 1 Incandescent Lamp, SPDT, Momentary Action, Snap in panel mount - AML21FBA2BA - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 1 Incandescent Lamp, SPDT, Momentary Action, Snap in panel mount
AML21FBA2BA
AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 1 Incandescent Lamp, SPDT, Momentary Action, Snap in panel mount AML21FBA2BA
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.

Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.

Supplier's Site Datasheet
Pushbutton Switches - 480-4412-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
480-4412-ND
Pushbutton Switches 480-4412-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In

Buy Now Datasheet
Pushbutton Switches - AML21FBA2BA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AML21FBA2BA
Pushbutton Switches AML21FBA2BA
Push Buttons

Push Buttons

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
AML21FBA2BA
Switches - Pushbutton Switches AML21FBA2BA
SWITCH PUSHBUTTON SPDT 0.1A 125V

SWITCH PUSHBUTTON SPDT 0.1A 125V

Supplier's Site
Switch, Pushbutton, Spdt, 100Ma, 125V; Product Range Honeywell - 23F4339 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 100Ma, 125V; Product Range Honeywell
23F4339
Switch, Pushbutton, Spdt, 100Ma, 125V; Product Range Honeywell 23F4339
SWITCH, PUSHBUTTON, SPDT, 100mA, 125V; Product Range:AML21 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:100mA; Contact Voltage VAC:125V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 100mA, 125V; Product Range:AML21 Series; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:100mA; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton - 64882578 - Radwell International
Willingboro, NJ, United States
Pushbutton
64882578
Pushbutton 64882578
SWITCH, PUSHBUTTON, SPDT, 100MA, 125V, PRODUCT RANGE:AML21 SERIES, CONTACT CONFIGURATION:SPDT, SWITCH OPERATION:MOMENTARY, PUSHBUTTON ACTUATOR STYLE:RECTANGULAR, CONTACT CURRENT AC MAX:100MA, CONTACT VOLTAGE VAC:125V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, PUSHBUTTON, SPDT, 100MA, 125V, PRODUCT RANGE:AML21 SERIES, CONTACT CONFIGURATION:SPDT, SWITCH OPERATION:MOMENTARY, PUSHBUTTON ACTUATOR STYLE:RECTANGULAR, CONTACT CURRENT AC MAX:100MA, CONTACT VOLTAGE VAC:125V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AML21FBA2BA
Pushbutton Switches AML21FBA2BA
Pushbutton Switches SPDT Momentary Lighted 1 Lamp

Pushbutton Switches SPDT Momentary Lighted 1 Lamp

Buy Now Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches
Product Number AML21FBA2BA 480-4412-ND AML21FBA2BA AML21FBA2BA 23F4339 64882578 AML21FBA2BA
Product Name AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 1 Incandescent Lamp, SPDT, Momentary Action, Snap in panel mount Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spdt, 100Ma, 125V; Product Range Honeywell Pushbutton Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade; Solder Terminals Quick Connect/Blade; Solder Terminals Solder Terminals Quick Connect
Features Illuminated Switch Illuminated Switch; RoHS RoHS Illuminated Switch; RoHS
Max Current Rating 0.0100 to 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 3 amps
Unlock Full Specs
to access all available technical data