The Honeywell AML21 Series Pushbutton Switch (part number 23F4417) is a single-pole, double-throw (SPDT) switch designed for momentary action. It has a maximum contact current rating of 2A and can handle voltages up to 250V. The switch features a rectangular actuator style and is suitable for various applications requiring reliable manual control. It is RoHS compliant and can be configured with optional lamp circuits, which are independent of the switch circuit. The switch is UL recognized and CSA certified, ensuring compliance with safety standards. This product is ideal for engineers looking for a durable and versatile pushbutton switch for their projects.
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
Panel Mount, Silver or Gold Contact, Electronic Control Pushbutton Switches
The AML Series is designed to achieve a balance between human factors and appearance. Operator height, bezel size, and the compatibility of square and rectangular shapes blend with other panel components.
You must order a button, below, to create a complete switch.
Features
SWITCH, PUSHBUTTON, SPDT, AML21 SERIES, SWITCH OPERATION: ON-(ON), CONTACT CURRENT MAX: 2A, CONTACT VOLTAGE AC NOM: 250V, CONTACT VOLTAGE DC NOM: 24V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SWITCH, PUSHBUTTON, SPDT, 2A, 250V; Product Range:AML21 Series; Contact Configuration:SPDT; Switch Operation:Momentary;
Pushbutton Switches SPDT Momentary Lighted 1 Lamp
SWITCH PUSHBUTTON SPDT 3A 125V
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AML21FBA2AA | 480-4409-ND | AML21FBA2AA | 70118531 | 4816912 | 23F4417 | AML21FBA2AA | AML21FBA2AA |
| Product Name | AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Lighted, 1 Incandescent Lamp, SPDT, Momentary Action, Snap in panel mount | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Momentary, Rectangular, 1 LAMP CIRCUIT, SPDT, QC/Solder | Pushbutton | Switch, Pushbutton, Spdt, 2A, 250V; Product Range Honeywell | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Quick Connect/Blade; Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Pin | Solder Terminals | |||
| Features | Illuminated Switch | Illuminated Switch; RoHS | Has CSA Certification; Is UL listed | RoHS | Illuminated Switch; RoHS | |||
| Max Current Rating | 0.4000 to 2 amps | 2 to 3 amps | 2 to 3 amps | 3 amps | 3 amps | 3 amps |