Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Pushbutton Switch DPDT Standard Panel Mount, Snap-In
Pushbutton Switches Momentary Action RECTANGULAR DPDT
Switch; Pushbutton; Rectangular; Unlighted; DPDT; Momentary Action; Snap-In
SWITCH PUSHBUTTON DPDT 3A 125V
| Honeywell Sensing & IoT | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AML21EBA2AC | 480-4407-ND | AML21EBA2AC | 70118926 | AML21EBA2AC |
| Product Name | AML21 Series, Electronic Control Pushbutton, Rectangular, Standard Bezel, Unlighted, DPDT, Momentary Action, Snap in panel mount | Pushbutton Switches | Pushbutton Switches | Switch; Pushbutton; Rectangular; Unlighted; DPDT; Momentary Action; Snap-In | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Quick Connect/Blade; Solder Terminals | Quick Connect | Solder Terminals | |
| Max Current Rating | 0.4000 to 3 amps | 2 to 3 amps | 3 amps | 3 amps | |
| Max AC Voltage Rating | 0.5000 to 125 volts | 250 volts | 125 volts |