Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In
Pushbutton Switches Unsld OI/ADVMAN LINE
SWITCH PUSHBUTTON DPDT 3A 125V
PB SWITCH, DPDT, 3A, 125VAC, QC/SOLDER; Product Range:AML21 Series; Contact Configuration:DPDT; Switch Operation:Momentary;
PUSHBUTTON SWITCH, DPDT, 3A, 125VAC, QC/SOLDER; PRODUCT RANGE:AML21 SERIES; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:MOMENTARY;
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | AML21CBE3AC | 480-4405-ND | AML21CBE3AC | AML21CBE3AC | AML21CBE3AC | 93B4047 | 64887301 |
| Product Name | AML21 Series, Electronic Control Pushbutton, Square, Standard Bezel, Lighted, 1 Incandescent Lamp, DPDT, Momentary Action, Snap in panel mount | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Dpdt, 3A, 125Vac, Qc/solder; Product Range Honeywell | Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Printed Circuit, or Push-On | Straight PC Pins | Solder Pin | ||||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS | ||||
| Max Current Rating | 0.4000 to 2 amps | 2 to 3 amps | 3 amps | 3 amps | 3 amps |