Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
SWITCH, PUSHBUTTON, SPDT, 2A, 250V; Product Range:AML21 Series; Contact Configuration:SPDT; Switch Operation:Momentary;
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches SPDT Momentary Lighted 1 Lamp
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AML21CBA3AA | 480-2224-ND | AML21CBA3AA | 23F4331 | AML21CBA3AA | AML21CBA3AA |
| Product Name | AML21 Series, Electronic Control Pushbutton, Square, Standard Bezel, Lighted, 1 Incandescent Lamp, SPDT, Momentary Action, Snap in panel mount | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spdt, 2A, 250V; Product Range Honeywell | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Printed Circuit, or Push-On | Straight PC Pins | Solder Pin | |||
| Features | Illuminated Switch | Illuminated Switch; RoHS | RoHS | RoHS | ||
| Max Current Rating | 0.4000 to 2 amps | 2 to 3 amps | 3 amps | 3 amps | 3 amps |