Honeywell Sensing & IoT AML21 Series, Electronic Control Pushbutton, Square, Standard Bezel, Lighted, 1 Incandescent Lamp, DPDT, Momentary Action, Snap in panel mount AML21CBA2BC

Description
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Request a Quote Datasheet
Description
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML21 Series, Electronic Control Pushbutton, Square, Standard Bezel, Lighted, 1 Incandescent Lamp, DPDT, Momentary Action, Snap in panel mount - AML21CBA2BC - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML21 Series, Electronic Control Pushbutton, Square, Standard Bezel, Lighted, 1 Incandescent Lamp, DPDT, Momentary Action, Snap in panel mount
AML21CBA2BC
AML21 Series, Electronic Control Pushbutton, Square, Standard Bezel, Lighted, 1 Incandescent Lamp, DPDT, Momentary Action, Snap in panel mount AML21CBA2BC
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.

Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.

Supplier's Site Datasheet
Pushbutton Switches - AML21CBA2BC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AML21CBA2BC
Pushbutton Switches AML21CBA2BC
Push Buttons

Push Buttons

Buy Now
Pushbutton Switches - 480-4401-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
480-4401-ND
Pushbutton Switches 480-4401-ND
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In

Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AML21CBA2BC
Switches - Pushbutton Switches AML21CBA2BC
SWITCH PUSHBUTTON DPDT 0.1A 125V

SWITCH PUSHBUTTON DPDT 0.1A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AML21CBA2BC
Pushbutton Switches AML21CBA2BC
Pushbutton Switches ELEC CTL PB

Pushbutton Switches ELEC CTL PB

Buy Now Datasheet
Pb Switch, Dpdt, 0.1A, 125Vac, Qc/solder; Product Range Honeywell - 23F4329 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 0.1A, 125Vac, Qc/solder; Product Range Honeywell
23F4329
Pb Switch, Dpdt, 0.1A, 125Vac, Qc/solder; Product Range Honeywell 23F4329
PB SWITCH, DPDT, 0.1A, 125VAC, QC/SOLDER; Product Range:AML21 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:100mA; Contact Voltage VAC:125V RoHS Compliant: Yes

PB SWITCH, DPDT, 0.1A, 125VAC, QC/SOLDER; Product Range:AML21 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:100mA; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AML21CBA2BC AML21CBA2BC 480-4401-ND AML21CBA2BC AML21CBA2BC 23F4329
Product Name AML21 Series, Electronic Control Pushbutton, Square, Standard Bezel, Lighted, 1 Incandescent Lamp, DPDT, Momentary Action, Snap in panel mount Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Dpdt, 0.1A, 125Vac, Qc/solder; Product Range Honeywell
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Quick Connect/Blade; Solder Terminals Quick Connect/Blade; Solder Terminals Solder Terminals Quick Connect
Features Illuminated Switch Illuminated Switch; RoHS RoHS RoHS
Max Current Rating 0.0100 to 0.1000 amps 0.1000 amps 0.1000 amps 3 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3010CF02JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton - 923507 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details