Honeywell Sensing & IoT AML21 Series, Electronic Control Pushbutton, Square, Standard Bezel, Lighted, 1 Incandescent Lamp, SPDT, Alternate Action, Snap in panel mount AML21CBA2AB

Description
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Request a Quote Datasheet
Description
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AML21 Series, Electronic Control Pushbutton, Square, Standard Bezel, Lighted, 1 Incandescent Lamp, SPDT, Alternate Action, Snap in panel mount - AML21CBA2AB - Honeywell Sensing & IoT
Fort Mill, SC, United States
AML21 Series, Electronic Control Pushbutton, Square, Standard Bezel, Lighted, 1 Incandescent Lamp, SPDT, Alternate Action, Snap in panel mount
AML21CBA2AB
AML21 Series, Electronic Control Pushbutton, Square, Standard Bezel, Lighted, 1 Incandescent Lamp, SPDT, Alternate Action, Snap in panel mount AML21CBA2AB
Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.

Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.

Supplier's Site Datasheet
Pushbutton Switches - AML21CBA2AB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AML21CBA2AB
Pushbutton Switches AML21CBA2AB
Push Buttons

Push Buttons

Buy Now
Pushbutton Switches - AML21CBA2AB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AML21CBA2AB
Pushbutton Switches AML21CBA2AB
PUSH BUTTONS

PUSH BUTTONS

Buy Now
Pushbutton Switches - 480-2221-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
480-2221-ND
Pushbutton Switches 480-2221-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In

Buy Now Datasheet
Pushbutton - 64886956 - Radwell International
Willingboro, NJ, United States
Pushbutton
64886956
Pushbutton 64886956
SWITCH, PUSHBUTTON, SPDT, 2A, 250V; PRODUCT RANGE:AML21 SERIES; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-OFF; PUSHBUTTON ACTUATOR STYLE:SQUARE; CONTACT CURRENT AC MAX:3A; CONTACT VOLTAGE VAC:125V; CONTACT CURRENT DC MAX:2A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, PUSHBUTTON, SPDT, 2A, 250V; PRODUCT RANGE:AML21 SERIES; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-OFF; PUSHBUTTON ACTUATOR STYLE:SQUARE; CONTACT CURRENT AC MAX:3A; CONTACT VOLTAGE VAC:125V; CONTACT CURRENT DC MAX:2A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AML21CBA2AB
Pushbutton Switches AML21CBA2AB
Pushbutton Switches SPDT Alternate Lighted 1 Lamp

Pushbutton Switches SPDT Alternate Lighted 1 Lamp

Buy Now Datasheet
Switches - Pushbutton Switches - AML21CBA2AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
AML21CBA2AB
Switches - Pushbutton Switches AML21CBA2AB
SWITCH PUSHBUTTON SPDT 3A 125V

SWITCH PUSHBUTTON SPDT 3A 125V

Supplier's Site
Switch, Pushbutton, SQUARE DISPLAY Lighted, LAMP CIRCUIT, SPDT, ALT. ACTION - 70119087 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, SQUARE DISPLAY Lighted, LAMP CIRCUIT, SPDT, ALT. ACTION
70119087
Switch, Pushbutton, SQUARE DISPLAY Lighted, LAMP CIRCUIT, SPDT, ALT. ACTION 70119087
Panel Mount, Silver or Gold Contact, Electronic Control Pushbutton Switches The AML Series is designed to achieve a balance between human factors and appearance. Operator height, bezel size, and the compatibility of square and rectangular shapes blend with other panel components. You must order a button, below, to create a complete switch. Features Pushbuttons for High to Intermediate Operation Frequency Rocker Switches for Less Frequent Operations Lighted Indicators to Complement the Switches Single Level Termination for Ease of Wiring Easy to Relamp from the Front of the Panel without Tools Specifications UL Recognized CSA Certified

Panel Mount, Silver or Gold Contact, Electronic Control Pushbutton Switches
The AML Series is designed to achieve a balance between human factors and appearance. Operator height, bezel size, and the compatibility of square and rectangular shapes blend with other panel components.
You must order a button, below, to create a complete switch.
Features

  • Pushbuttons for High to Intermediate Operation Frequency
  • Rocker Switches for Less Frequent Operations
  • Lighted Indicators to Complement the Switches
  • Single Level Termination for Ease of Wiring
  • Easy to Relamp from the Front of the Panel without Tools
    Specifications
  • UL Recognized
  • CSA Certified
Supplier's Site
Switch, Pushbutton, Spdt, 2A, 250V; Product Range Honeywell - 23F4412 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 2A, 250V; Product Range Honeywell
23F4412
Switch, Pushbutton, Spdt, 2A, 250V; Product Range Honeywell 23F4412
SWITCH, PUSHBUTTON, SPDT, 2A, 250V; Product Range:AML21 Series; Contact Configuration:SPDT; Switch Operation:On-Off; Pushbutton Actuator Style:Square; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Current DC Max:2A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 2A, 250V; Product Range:AML21 Series; Contact Configuration:SPDT; Switch Operation:On-Off; Pushbutton Actuator Style:Square; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Current DC Max:2A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. DigiKey Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AML21CBA2AB AML21CBA2AB 480-2221-ND 64886956 AML21CBA2AB AML21CBA2AB 70119087 23F4412
Product Name AML21 Series, Electronic Control Pushbutton, Square, Standard Bezel, Lighted, 1 Incandescent Lamp, SPDT, Alternate Action, Snap in panel mount Pushbutton Switches Pushbutton Switches Pushbutton Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, SQUARE DISPLAY Lighted, LAMP CIRCUIT, SPDT, ALT. ACTION Switch, Pushbutton, Spdt, 2A, 250V; Product Range Honeywell
Switch Function Alternate Contact (Push-Push) Alternate Contact (Push-Push) Alternate Contact (Push-Push) On-Off
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Quick Connect/Blade; Solder Terminals Solder Pin Solder Terminals Quick Connect/Blade; Solder Terminals
Features Illuminated Switch Illuminated Switch Illuminated Switch; RoHS Has CSA Certification; Is UL listed RoHS
Max Current Rating 0.4000 to 2 amps 2 to 3 amps 3 amps 3 amps 2 to 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

B3J Hinged Tactile Switch - B3J-5400 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
H program - HDL - Illuminated pushbutton - HDL-BL-RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Compact Four Leg Key Pad Dome - 5153TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details