Notice Button caps for MICRO SWITCH AML Pushbuttons are sold separately. Please see the links at the left for information on the buttons caps and other AML accessories.
Pushbutton Switch SPDT Standard Panel Mount, Snap-In
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches Alternate Action Sq SPDT Push Button
Electronic Control Pushbutton, Snap-In Hole Mounting, SPDT Contact Form
SWITCH, PUSHBUTTON, SPDT, 2A, 250V; Product Range:AML21 Series; Contact Configuration:SPDT; Switch Operation:On-Off; Pushbutton Actuator Style:Square; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Current DC Max:2A RoHS Compliant: Yes
| Honeywell Sensing & IoT | DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AML21BBA2AB | 480-4396-ND | AML21BBA2AB | AML21BBA2AB | AML21BBA2AB | 70118496 | 50F9237 |
| Product Name | AML21 Series, Electronic Control Pushbutton, Square, Standard Bezel, Unlighted, SPDT, Alternate Action, Snap in panel mount | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switch; Pushbutton; Square; Standard Bezel; Unlighted; SPDT; Alternate Action | Switch, Pushbutton, Spdt, 2A, 250V; Product Range Honeywell |
| Switch Function | Alternate Contact (Push-Push) | Alternate Contact (Push-Push) | Alternate Contact (Push-Push) | On-Off | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Terminals | Quick Connect | Quick Connect/Blade; Solder Terminals | ||
| Max Current Rating | 0.4000 to 2 amps | 2 to 3 amps | 3 amps | 3 amps | 2 to 3 amps | 3 amps | |
| Max AC Voltage Rating | 0.5000 to 250 volts | 125 volts | 125 volts | 250 volts | 125 volts |