Honeywell Sensing & IoT Load Cell; Load Capacity Honeywell AL111BN

Description
LOAD CELL; Load Capacity:50lb; Supply Voltage:10VDC; Operating Temperature Min:-5°C; Operating Temperature Max:105°C; Cell Output mV / V:3; Product Range:Model 41; External Depth:25.4mm; Length:97mm; Line Cell Linearity ±:0.1%
Datasheet
Description
LOAD CELL; Load Capacity:50lb; Supply Voltage:10VDC; Operating Temperature Min:-5°C; Operating Temperature Max:105°C; Cell Output mV / V:3; Product Range:Model 41; External Depth:25.4mm; Length:97mm; Line Cell Linearity ±:0.1%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell; Load Capacity Honeywell - 27M1712 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell; Load Capacity Honeywell
27M1712
Load Cell; Load Capacity Honeywell 27M1712
LOAD CELL; Load Capacity:50lb; Supply Voltage:10VDC; Operating Temperature Min:-5°C; Operating Temperature Max:105°C; Cell Output mV / V:3; Product Range:Model 41; External Depth:25.4mm; Length:97mm; Line Cell Linearity ±:0.1%

LOAD CELL; Load Capacity:50lb; Supply Voltage:10VDC; Operating Temperature Min:-5°C; Operating Temperature Max:105°C; Cell Output mV / V:3; Product Range:Model 41; External Depth:25.4mm; Length:97mm; Line Cell Linearity ±:0.1%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Force and Load Sensors
Product Number 27M1712
Product Name Load Cell; Load Capacity Honeywell
Force Rating 50 lbs (22.68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Low Power ASIC - AF-3068 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, White Goods, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Centered Force Sensor KZ-011-0400-80N-E2-K1-G0 - KZ-011-0400-80N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - 20009605-50 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details