Honeywell Sensing & IoT Switch; Microswitch Type Honeywell AD5721

Description
SWITCH; Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-; Operating Force Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH; Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-; Operating Force Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch; Microswitch Type Honeywell - 38B2449 - Newark, An Avnet Company
Chicago, IL, United States
Switch; Microswitch Type Honeywell
38B2449
Switch; Microswitch Type Honeywell 38B2449
SWITCH; Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-; Operating Force Max:- RoHS Compliant: Yes

SWITCH; Microswitch Type:-; Microswitch Actuator:-; Contact Configuration:-; Switch Terminals:Screw; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-; Operating Force Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 38B2449
Product Name Switch; Microswitch Type Honeywell
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details
Micro Switches - 2496844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action, Limit Switches - 450-JJHH0UG200NOPMRDKR-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Snap Action, Limit Switches - SW1151-ND - DigiKey
Specs
Actuator Style Lever Style
Features Dustproof
Standards and Certifications RoHS
View Details