Honeywell Sensing & IoT Sensor Cable, 4 Position, 15Ft; Connector Type A Honeywell AA113

Description
SENSOR CABLE, 4 POSITION, 15FT; Connector Type A:Circular Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; Product Range:-; Cable Length:15ft
Datasheet
Description
SENSOR CABLE, 4 POSITION, 15FT; Connector Type A:Circular Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; Product Range:-; Cable Length:15ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable, 4 Position, 15Ft; Connector Type A Honeywell - 27M1709 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 4 Position, 15Ft; Connector Type A Honeywell
27M1709
Sensor Cable, 4 Position, 15Ft; Connector Type A Honeywell 27M1709
SENSOR CABLE, 4 POSITION, 15FT; Connector Type A:Circular Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; Product Range:-; Cable Length:15ft

SENSOR CABLE, 4 POSITION, 15FT; Connector Type A:Circular Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:4.57m; Cable Length - Imperial:15ft; Product Range:-; Cable Length:15ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M1709
Product Name Sensor Cable, 4 Position, 15Ft; Connector Type A Honeywell
Cable Length 14.99 ft (45.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Cable Assembly - 493-11531937 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers