Honeywell Sensing & IoT Sensor Cable, 6 Position, 50Ft; Connector Type A Honeywell AA112

Description
SENSOR CABLE, 6 POSITION, 50FT; Connector Type A:Circular Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:15.24m; Cable Length - Imperial:50ft; Product Range:-; Cable Length:50ft
Description
SENSOR CABLE, 6 POSITION, 50FT; Connector Type A:Circular Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:15.24m; Cable Length - Imperial:50ft; Product Range:-; Cable Length:50ft

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable, 6 Position, 50Ft; Connector Type A Honeywell - 27M1795 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable, 6 Position, 50Ft; Connector Type A Honeywell
27M1795
Sensor Cable, 6 Position, 50Ft; Connector Type A Honeywell 27M1795
SENSOR CABLE, 6 POSITION, 50FT; Connector Type A:Circular Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:15.24m; Cable Length - Imperial:50ft; Product Range:-; Cable Length:50ft

SENSOR CABLE, 6 POSITION, 50FT; Connector Type A:Circular Receptacle; Connector Type B:Free End; No. of Positions:6 Positions; Cable Length - Metric:15.24m; Cable Length - Imperial:50ft; Product Range:-; Cable Length:50ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27M1795
Product Name Sensor Cable, 6 Position, 50Ft; Connector Type A Honeywell
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
ZK2080-4100-0xxx | Motor/Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/525-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers